Vishay Intertechnology, Inc. Single Diodes SE15PD-M3/84A

Description
Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE15PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE15PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE15PD-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SE15PD-M3/84A - 1095139-SE15PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE15PD-M3/84A
1095139-SE15PD-M3/84A
Diodes, Rectifiers - Single - SE15PD-M3/84A 1095139-SE15PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1095139-SE15PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1.5A Reverse Recovery Time (trr): 900ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095139-SE15PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1.5A
Reverse Recovery Time (trr): 900ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 1.5A Diode and Rectifier - 280-SE15PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-SE15PD-M3/84A
200V 1.5A Diode and Rectifier 280-SE15PD-M3/84A
Diode Switching 200V 1.5A 2-Pin SMP T/R Product overview: SE15PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PD-M3/84A can be used for catalog matching and distributor lookup.

Diode Switching 200V 1.5A 2-Pin SMP T/R Product overview: SE15PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE15PD-M3/84A
Rectifiers SE15PD-M3/84A
Rectifiers 200 Volt 1.5 Amp ESD Capability

Rectifiers 200 Volt 1.5 Amp ESD Capability

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE15PD-M3/84A
DIODE GEN PURP 200V 1.5A DO220AA

DIODE GEN PURP 200V 1.5A DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number SE15PD-M3/84AGITR-ND 1095139-SE15PD-M3/84A 280-SE15PD-M3/84A SE15PD-M3/84A SE15PD-M3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - SE15PD-M3/84A 200V 1.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 650 volts
View Details