Vishay Intertechnology, Inc. Automotive 600V 7A Diode and Rectifier SE70PJHM3_A/H

Description
Diode Switching 600V 7A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE70PJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 7A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE70PJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 600V 7A Diode and Rectifier - 280-SE70PJHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 7A Diode and Rectifier
280-SE70PJHM3_A/H
Automotive 600V 7A Diode and Rectifier 280-SE70PJHM3_A/H
Diode Switching 600V 7A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE70PJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJHM3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 600V 7A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE70PJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988240-SE70PJHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988240-SE70PJHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988240-SE70PJHM3_A/H
Win Source Part Number: 988240-SE70PJHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 2.9A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A Reverse Recovery Time (trr): 2.6 µs Current - Reverse Leakage @ Vr: 20 µA @ 600 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SE70PJHM3_A/HDKR ,112-SE70PJHM3_A/HCT ,112-SE70PJHM3_A/HTR ,SE70PJHM3_A/H-ND Base Product Number: SE70

Win Source Part Number: 988240-SE70PJHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2.9A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SE70PJHM3_A/HDKR,112-SE70PJHM3_A/HCT,112-SE70PJHM3_A/HTR,SE70PJHM3_A/H-ND
Base Product Number: SE70

Buy Now Datasheet
Single Diodes - 112-SE70PJHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2.9A TO277A

DIODE STANDARD 600V 2.9A TO277A

Buy Now Datasheet
Single Diodes - 112-SE70PJHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 2.9A TO277A

DIODE GEN PURP 600V 2.9A TO277A

Buy Now Datasheet
Single Diodes - 112-SE70PJHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC)

Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE70PJHM3_A/H
Rectifiers SE70PJHM3_A/H
Rectifiers 7A, 600V, SMPC, ESD PROTECTION

Rectifiers 7A, 600V, SMPC, ESD PROTECTION

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE70PJHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE70PJHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SE70PJHM3_A/H
DIODE GEN PURP 600V 2.9A TO277A

DIODE GEN PURP 600V 2.9A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE70PJHM3_A/H 988240-SE70PJHM3_A/H 112-SE70PJHM3_A/HDKR-ND SE70PJHM3_A/H SE70PJHM3_A/H
Product Name Automotive 600V 7A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data