Vishay Precision Group Single Diodes SE20FG-M3/H

Description
DIODE STANDARD 400V 1.7A DO219AB
Request a Quote Datasheet
Description
DIODE STANDARD 400V 1.7A DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20FG-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 1.7A DO219AB

DIODE STANDARD 400V 1.7A DO219AB

Buy Now Datasheet
Single Diodes - 112-SE20FG-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1.7A Surface Mount DO-219AB (SMF)

Diode Standard 400V 1.7A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SE20FG-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 400V 1.7A DO219AB

DIODE GEN PURP 400V 1.7A DO219AB

Buy Now Datasheet
400V 1.7A Diode and Rectifier - 280-SE20FG-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.7A Diode and Rectifier
280-SE20FG-M3/H
400V 1.7A Diode and Rectifier 280-SE20FG-M3/H
DIODE GEN PURP 400V 1.7A DO219AB Product overview: SE20FG-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20FG-M3/H can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.7A DO219AB Product overview: SE20FG-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20FG-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE20FG-M3/H
Rectifiers SE20FG-M3/H
Rectifiers 2A,400V ESD PROTECTION, SMF RECT

Rectifiers 2A,400V ESD PROTECTION, SMF RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20FG-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20FG-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SE20FG-M3/H
DIODE GEN PURP 400V 1.7A DO219AB

DIODE GEN PURP 400V 1.7A DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SE20FG-M3/HDKR-ND 280-SE20FG-M3/H SE20FG-M3/H SE20FG-M3/H
Product Name Single Diodes 400V 1.7A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220854 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details