Vishay Intertechnology, Inc. Single Diodes SE70PGHM3/87A

Description
Diode Standard 400V 2.9A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Standard 400V 2.9A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE70PGHM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE70PGHM3/87A-ND
Single Diodes SE70PGHM3/87A-ND
Diode Standard 400V 2.9A (DC) Surface Mount TO-277A (SMPC)

Diode Standard 400V 2.9A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281295-SE70PGHM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281295-SE70PGHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281295-SE70PGHM3/87A
Win Source Part Number: 1281295-SE70PGHM3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 2.9A (DC) Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A Reverse Recovery Time (trr): 2.6 µs Current - Reverse Leakage @ Vr: 20 µA @ 100 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE70

Win Source Part Number: 1281295-SE70PGHM3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE70

Buy Now Datasheet
400V 2.9A Diode and Rectifier - 280-SE70PGHM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2.9A Diode and Rectifier
280-SE70PGHM3/87A
400V 2.9A Diode and Rectifier 280-SE70PGHM3/87A
DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/87A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2.9A TO277A Product overview: SE70PGHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PGHM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE70PGHM3/87A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE70PGHM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SE70PGHM3/87A
DIODE GEN PURP 400V 2.9A TO277A

DIODE GEN PURP 400V 2.9A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SE70PGHM3/87A-ND 1281295-SE70PGHM3/87A 280-SE70PGHM3/87A SE70PGHM3/87A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 2.9A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 400 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data