Vishay Intertechnology, Inc. Single Diodes SE20DJHM3/I

Description
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)
Request a Quote Datasheet
Description
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20DJHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - 112-SE20DJHM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - 112-SE20DJHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Automotive 600V 20A Diode and Rectifier - 280-SE20DJHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 20A Diode and Rectifier
280-SE20DJHM3/I
Automotive 600V 20A Diode and Rectifier 280-SE20DJHM3/I
Diode Switching 600V 20A 3-Pin(2+Tab) SMPD T/R Automotive AEC-Q101 Product overview: SE20DJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20DJHM3/I can be used for catalog matching and distributor lookup.

Diode Switching 600V 20A 3-Pin(2+Tab) SMPD T/R Automotive AEC-Q101 Product overview: SE20DJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20DJHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281513-SE20DJHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281513-SE20DJHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281513-SE20DJHM3/I
Win Source Part Number: 1281513-SE20DJHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3.9A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 25 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20DJHM3/IGIDKR,SE2 0DJHM3/IGIDKR,SE20DJ HM3/IGICT,112-SE20DJ HM3/ITR,SE20DJHM3/IG ITR,SE20DJHM3/IGICT, 112-SE20DJHM3/ICT,11 2-SE20DJHM3/IDKR,SE2 0DJHM3/IGITR Base Product Number: SE20

Win Source Part Number: 1281513-SE20DJHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3.9A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20DJHM3/IGIDKR,SE20DJHM3/IGIDKR,SE20DJHM3/IGICT,112-SE20DJHM3/ITR,SE20DJHM3/IGITR,SE20DJHM3/IGICT,112-SE20DJHM3/ICT,112-SE20DJHM3/IDKR,SE20DJHM3/IGITR
Base Product Number: SE20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20DJHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20DJHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE20DJHM3/I
DIODE GEN PURP 600V 3.9A TO263AC

DIODE GEN PURP 600V 3.9A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20DJHM3/I
Rectifiers SE20DJHM3/I
Rectifiers 20A 600V AEC-Q101 ESD Rectifr

Rectifiers 20A 600V AEC-Q101 ESD Rectifr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-SE20DJHM3/ICT-ND 280-SE20DJHM3/I 1281513-SE20DJHM3/I SE20DJHM3/I SE20DJHM3/I
Product Name Single Diodes Automotive 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel TO-263AC-3
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6073 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - BAS40/ZLR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers