Rectifiers 2 Amp 100 Volts ESD PROTECTION Product overview: SE20AFBHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFBHM3/6A can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 100V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 100V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Win Source Part Number: 1281510-SE20AFBHM3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20AFBHM3/6AGITR,SE
Base Product Number: SE20
RECTIFIER, STANDARD, 2A, 100V, DO-221AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, STANDARD, 2A, 100V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A DO221AC
Rectifiers 2 Amp 100 Volts ESD PROTECTION
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-SE20AFBHM3/6A | 112-SE20AFBHM3/6ACT-ND | 1281510-SE20AFBHM3/6A | 88W3683 | 66W6219 | SE20AFBHM3/6A | SE20AFBHM3/6A |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, Standard, 2A, 100V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay | Rectifier, Standard, 2A, 100V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-221AC-2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard |