Diode Standard 400V 3.2A Surface Mount TO-263AC (SMPD)
12A, 400V, ESD PROTECTION, SMPD
12A, 400V, ESD PROTECTION, SMPD
12A, 400V, ESD PROTECTION, SMPD
Rectifiers 12A 400V AEC-Q101 ESD Rectifr
DIODE GEN PURP 400V 3.2A TO263AC
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE12DGHM3/IGITR-ND | 2448949 | SE12DGHM3/I | SE12DGHM3/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |