Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
RECTIFIER, STANDARD, 3A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3 Amp 400 volts ESD PROTECTION 13in
DIODE GEN PURP 400V 1.4A DO221AC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE30AFGHM3/6B-ND | 66W6249 | SE30AFGHM3/6B | SE30AFGHM3/6B |
| Product Name | Single Diodes | Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | ||
| RoHS Compliant | RoHS | |||
| VRRM | 400 volts | |||
| VF | 1.1 volts | 1.1 volts |