DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFJ-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJ-M3/6A can be used for catalog matching and distributor lookup.
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Manufacturer: Vishay
Win Source Part Number: 894130-SE30AFJ-M3/6A
Features: Diode Standard 600 V 3A (DC) Surface Mount DO-221AC (SlimSMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SE30
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SE30AFJ-M3/6AGITR, SE30AFJ-M3/6AGIDKR, SE30AFJ-M3/6AGICT
Rectifiers 3 Amp 600 Volts ESD PROTECTION
DIODE GEN PURP 600V 1.4A DO221AC
DIODE, STANDARD, 3A, 600V, DO-221AC-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 1.4A DO221AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SE30AFJ-M3/6A | SE30AFJ-M3/6AGITR-ND | 894130-SE30AFJ-M3/6A | SE30AFJ-M3/6A | SE30AFJ-M3/6A | 17X9994 | 66W6250 | SE30AFJ-M3/6A |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SE30AFJ-M3/6A | Rectifiers | Single Diodes | Diode, Standard, 3A, 600V, Do-221Ac-2; Repetitive Peak Reverse Voltage Vishay | Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-221AC-2 | SMA; DO-221AC, SMA Flat Leads | SMA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Diode Type | Diode Standard 600 V 3A (DC) Surface Mount DO-221AC (SlimSMA) |