Win Source Part Number: 1281691-SE20PG-M3/84
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE20
DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PG-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PG-M3/84A can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 400V 1.6A DO220AA
Rectifiers 2A, 400V, ESD PROTECTION, SM RECT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281691-SE20PG-M3/84A | 280-SE20PG-M3/84A | SE20PG-M3/84A-ND | SE20PG-M3/84A | SE20PG-M3/84A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1.6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 1200 ns |