Vishay Intertechnology, Inc. 400V 1.6A Diode and Rectifier SE20PAG-M3/I

Description
DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PAG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PAG-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PAG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PAG-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1.6A Diode and Rectifier - 280-SE20PAG-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.6A Diode and Rectifier
280-SE20PAG-M3/I
400V 1.6A Diode and Rectifier 280-SE20PAG-M3/I
DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PAG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PAG-M3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.6A DO220AA Product overview: SE20PAG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20PAG-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE20PAG-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20PAG-M3/IGITR-ND
Single Diodes SE20PAG-M3/IGITR-ND
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PAG-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SE20PAG-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE20PAG-M3/IGICT-ND
Single Diodes SE20PAG-M3/IGICT-ND
Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281238-SE20PAG-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281238-SE20PAG-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281238-SE20PAG-M3/I
Win Source Part Number: 1281238-SE20PAG-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Reverse Recovery Time (trr): 1.2 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE20PAG-M3/I,SE20PG- M3/I,SE20PAG-M3/IGIC T,SE20PG-M3/I,SE20PA G-M3/IGIDKR,SE20PAG- M3/IGITR Base Product Number: SE20

Win Source Part Number: 1281238-SE20PAG-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE20PAG-M3/I,SE20PG-M3/I,SE20PAG-M3/IGICT,SE20PG-M3/I,SE20PAG-M3/IGIDKR,SE20PAG-M3/IGITR
Base Product Number: SE20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20PAG-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20PAG-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE20PAG-M3/I
DIODE GEN PURP 400V 1.6A DO220AA

DIODE GEN PURP 400V 1.6A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE20PAG-M3/I
Rectifiers SE20PAG-M3/I
Rectifiers 2A, 400V, ESD PROTECTION, SMPA

Rectifiers 2A, 400V, ESD PROTECTION, SMPA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE20PAG-M3/I SE20PAG-M3/IGITR-ND 1281238-SE20PAG-M3/I SE20PAG-M3/I SE20PAG-M3/I
Product Name 400V 1.6A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) DO-221BC-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data