Vishay Intertechnology, Inc. Single Diodes SE20DTJHM3/I

Description
DIODE STANDARD 600V 3.8A SMPD
Request a Quote Datasheet
Description
DIODE STANDARD 600V 3.8A SMPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20DTJHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3.8A SMPD

DIODE STANDARD 600V 3.8A SMPD

Buy Now Datasheet
Single Diodes - 112-SE20DTJHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3.8A SMPD

DIODE GEN PURP 600V 3.8A SMPD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE20DTJHM3/ITR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1219429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4489US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details