Yageo USA TVS Diodes SET23A05L02

Description
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote
Description
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SET23A05L02 is a TVS diode designed for electrostatic discharge (ESD) protection, suitable for applications involving sensitive semiconductor components. It features a reverse stand-off voltage of 5V and a reverse breakdown voltage of 6V, with a low reverse leakage current of 5OºA at 5V. The device can handle peak pulse currents of up to 15A and has clamping voltages of 9.8V at 1A and 20V at 15A, ensuring effective protection against voltage surges. The diode is housed in a compact SOT-23 surface mount package, making it ideal for space-constrained designs. It is RoHS compliant and has a wide operating temperature range of -55°C to +150°C. Applications include cellular handsets, portable instrumentation, and various data communication interfaces.

Datasheet Summary
Powered by GS/AI

The SET23A05L02 is a TVS diode designed for electrostatic discharge (ESD) protection, suitable for applications involving sensitive semiconductor components. It features a reverse stand-off voltage of 5V and a reverse breakdown voltage of 6V, with a low reverse leakage current of 5OºA at 5V. The device can handle peak pulse currents of up to 15A and has clamping voltages of 9.8V at 1A and 20V at 15A, ensuring effective protection against voltage surges. The diode is housed in a compact SOT-23 surface mount package, making it ideal for space-constrained designs. It is RoHS compliant and has a wide operating temperature range of -55°C to +150°C. Applications include cellular handsets, portable instrumentation, and various data communication interfaces.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SET23A05L02DKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SET23A05L02TR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SET23A05L02CT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS - TVS - Diodes - SET23A05L02 - 894161-SET23A05L02 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SET23A05L02
894161-SET23A05L02
TVS - TVS - Diodes - SET23A05L02 894161-SET23A05L02
Manufacturer: Yageo Win Source Part Number: 894161-SET23A05L02 Series: SET23AXXL02 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080 Other Part Number: 13-SET23A05L02TR, 13-SET23A05L02DKR, 13-SET23A05L02CT

Manufacturer: Yageo
Win Source Part Number: 894161-SET23A05L02
Series: SET23AXXL02
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: 13-SET23A05L02TR, 13-SET23A05L02DKR, 13-SET23A05L02CT

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-SET23A05L02
SOT23 TVS Protection Diode 144-SET23A05L02
TVS DIODE 5VWM 20VC SOT23 Product overview: SET23A05L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A05L02 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 20VC SOT23 Product overview: SET23A05L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A05L02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SET23A05L02DKR-ND 894161-SET23A05L02 144-SET23A05L02
Product Name TVS Diodes TVS - TVS - Diodes - SET23A05L02 SOT23 TVS Protection Diode
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape & Reel (TR)
VC 20 volts
VBR 6 volts
Unlock Full Specs
to access all available technical data