DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFG-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFG-M3/6A can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
RECTIFIER, 400V, 3A, DO-221AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 400V 1.4A DO221AC
Rectifiers 3 Amp 400 Volts ESD PROTECTION
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-SE30AFG-M3/6A | SE30AFG-M3/6AGITR-ND | 88W0770 | SE30AFG-M3/6A | SE30AFG-M3/6A |
| Product Name | Diode and Rectifier | Single Diodes | Rectifier, 400V, 3A, Do-221Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-221AC | SMA | DO-221AC-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| VRRM | 400 volts |