Vishay Intertechnology, Inc. Single Diodes SE8D30DHM3/I

Description
DIODE STANDARD 200V 3A SLIMSMAW
Request a Quote Datasheet
Description
DIODE STANDARD 200V 3A SLIMSMAW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE8D30DHM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 3A SLIMSMAW

DIODE STANDARD 200V 3A SLIMSMAW

Buy Now Datasheet
Single Diodes - 112-SE8D30DHM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 3A SLIMSMAW

DIODE GEN PURP 200V 3A SLIMSMAW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE8D30DHM3/ITR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details