Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 143480-SE15PG-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1.5A
Reverse Recovery Time (trr): 900ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 9.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Rectifiers 400 Volt 1.5 Amp ESD Capability Product overview: SE15PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15PG-M3/84A can be used for catalog matching and distributor lookup.
Rectifiers 400 Volt 1.5 Amp ESD Capability
DIODE GEN PURP 400V 1.5A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE15PG-M3/84AGITR-ND | 143480-SE15PG-M3/84A | 280-SE15PG-M3/84A | SE15PG-M3/84A | SE15PG-M3/84A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SE15PG-M3/84A | Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA |