Vishay Intertechnology, Inc. Single Diodes SE20DTJ-M3/I

Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3.8A SMPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE20DTJ-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3.8A SMPD

DIODE GEN PURP 600V 3.8A SMPD

Buy Now Datasheet
Single Diodes - 112-SE20DTJ-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3.8A SMPD

DIODE STANDARD 600V 3.8A SMPD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SE20DTJ-M3/ICT-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
High-voltage switching diode - BAS21GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details