Diode Standard 200V 1.7A Surface Mount DO-219AB (SMF)
Rectifiers 2A,200V ESD PROTECTION, SMF RECT
DIODE GEN PURP 200V 1.7A DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE20FD-M3/HGITR-ND | SE20FD-M3/H | SE20FD-M3/H |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |