DIODE GEN PURP 600V 3A SLIMDPAK
DIODE STANDARD 600V 3A SLIMDPAK
Diode Standard 600V 3A Surface Mount SlimDPAK
Diode Switching 600V 6A 3-Pin(2+Tab) Slim DPAK T/R Automotive AEC-Q101 Product overview: SE60PWJCHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE60PWJCHM3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281520-SE60PWJCHM3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 22pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SlimDPAK
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SE60PWJCHM3/ICT,
Base Product Number: SE60
DIODE GEN PURP 600V 3A SLIMDPAK
Rectifiers 600V 6A SlimDPAK Planar STD.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-SE60PWJCHM3/ICT-ND | 280-SE60PWJCHM3/I | 1281520-SE60PWJCHM3/I | SE60PWJCHM3/I | SE60PWJCHM3/I |
| Product Name | Single Diodes | Automotive 600V 6A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape and Reel | TO-252AE-3 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts |