DIODE GEN PURP 600V 3.6A TO263AC
DIODE STANDARD 600V 3.6A TO263AC
DIODE STANDARD 600V 3.6A TO263AC
DIODE GEN PURP 600V 3.6A TO263AC
DIODE GEN PURP 600V 3.6A TO263AC
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 112-SE10DLJHM3/ICT-ND | SE10DLJHM3/I | SE10DLJHM3/I |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant | ||
| VF | 1 volts | 1 volts |