Vishay Intertechnology, Inc. 100V 3A Diode and Rectifier SE10DBHM3/I

Description
DIODE GEN PURP 100V 3A TO263AC Product overview: SE10DBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DBHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 3A TO263AC Product overview: SE10DBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DBHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 3A Diode and Rectifier - 280-SE10DBHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-SE10DBHM3/I
100V 3A Diode and Rectifier 280-SE10DBHM3/I
DIODE GEN PURP 100V 3A TO263AC Product overview: SE10DBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DBHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A TO263AC Product overview: SE10DBHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DBHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE10DBHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE10DBHM3/IGITR-ND
Single Diodes SE10DBHM3/IGITR-ND
Diode Standard 100V 3A (DC) Surface Mount TO-263AC (SMPD)

Diode Standard 100V 3A (DC) Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281504-SE10DBHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281504-SE10DBHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281504-SE10DBHM3/I
Win Source Part Number: 1281504-SE10DBHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A Reverse Recovery Time (trr): 3000 ns Current - Reverse Leakage @ Vr: 15 µA @ 100 V Capacitance @ Vr, F: 67pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE10DBHM3/IGICT,SE10 DBHM3/IGIDKR,SE10DBH M3/IGITR Base Product Number: SE10

Win Source Part Number: 1281504-SE10DBHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A
Reverse Recovery Time (trr): 3000 ns
Current - Reverse Leakage @ Vr: 15 µA @ 100 V
Capacitance @ Vr, F: 67pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE10DBHM3/IGICT,SE10DBHM3/IGIDKR,SE10DBHM3/IGITR
Base Product Number: SE10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE10DBHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE10DBHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE10DBHM3/I
DIODE GEN PURP 100V 3A TO263AC

DIODE GEN PURP 100V 3A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE10DBHM3/I
Rectifiers SE10DBHM3/I
Rectifiers 10A 100V AEC-Q101 ESD Rectifr

Rectifiers 10A 100V AEC-Q101 ESD Rectifr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE10DBHM3/I SE10DBHM3/IGITR-ND 1281504-SE10DBHM3/I SE10DBHM3/I SE10DBHM3/I
Product Name 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) D2PAK TO-263AC-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVM5F - Micross Components, Inc.
Specs
IFSM 32 amps
IF 2000 mA
trr 150 ns
View Details
Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details