Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD0802Q4UG-0020-090 SESD0802Q4UG-0020-090

Description
The SESD series Ultra Low Capacitance Diode Arrays provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 1004 DFN 2.5 mm x 1.0 mm layout, and the board space-friendly 1103 DFN minimize trace layout complexity, and save significant PCB space. The 0402 DFN provides the most flexibility for PCB layout purposes. This series is rated in excess of 20kV contact ESD protection (IEC 61000-4-2) while maintaining extremely low leakage and dynamic resistance, and is offered in the industry’s most progressive and popular footprints. The SESD series sets higher standards for signal integrity and usability 0.20pF TYP capacitance ESD, IEC 61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN array packages Facilitates excellent signal integrity AEC-Q101 qualified Moisture Sensitivity Level(MSL-1) ELV Compliant RoHS Compliant and Lead Free PPAP capable
Request a Quote Datasheet
Description
The SESD series Ultra Low Capacitance Diode Arrays provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 1004 DFN 2.5 mm x 1.0 mm layout, and the board space-friendly 1103 DFN minimize trace layout complexity, and save significant PCB space. The 0402 DFN provides the most flexibility for PCB layout purposes. This series is rated in excess of 20kV contact ESD protection (IEC 61000-4-2) while maintaining extremely low leakage and dynamic resistance, and is offered in the industry’s most progressive and popular footprints. The SESD series sets higher standards for signal integrity and usability 0.20pF TYP capacitance ESD, IEC 61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN array packages Facilitates excellent signal integrity AEC-Q101 qualified Moisture Sensitivity Level(MSL-1) ELV Compliant RoHS Compliant and Lead Free PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD0802Q4UG-0020-090 - SESD0802Q4UG-0020-090 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD0802Q4UG-0020-090
SESD0802Q4UG-0020-090
Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD0802Q4UG-0020-090 SESD0802Q4UG-0020-090
The SESD series Ultra Low Capacitance Diode Arrays provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 1004 DFN 2.5 mm x 1.0 mm layout, and the board space-friendly 1103 DFN minimize trace layout complexity, and save significant PCB space. The 0402 DFN provides the most flexibility for PCB layout purposes. This series is rated in excess of 20kV contact ESD protection (IEC 61000-4-2) while maintaining extremely low leakage and dynamic resistance, and is offered in the industry’s most progressive and popular footprints. The SESD series sets higher standards for signal integrity and usability 0.20pF TYP capacitance ESD, IEC 61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN array packages Facilitates excellent signal integrity AEC-Q101 qualified Moisture Sensitivity Level(MSL-1) ELV Compliant RoHS Compliant and Lead Free PPAP capable

The SESD series Ultra Low Capacitance Diode Arrays provides signal integrity-preserving unidirectional ESD protection for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 1004 DFN 2.5 mm x 1.0 mm layout, and the board space-friendly 1103 DFN minimize trace layout complexity, and save significant PCB space. The 0402 DFN provides the most flexibility for PCB layout purposes. This series is rated in excess of 20kV contact ESD protection (IEC 61000-4-2) while maintaining extremely low leakage and dynamic resistance, and is offered in the industry’s most progressive and popular footprints. The SESD series sets higher standards for signal integrity and usability 0.20pF TYP capacitance ESD, IEC 61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 9.2V @ IPP=2.0A (tP=8/20μs) Low profile DFN array packages Facilitates excellent signal integrity AEC-Q101 qualified Moisture Sensitivity Level(MSL-1) ELV Compliant RoHS Compliant and Lead Free PPAP capable

Supplier's Site Datasheet
TVS - TVS - Diodes - SESD0802Q4UG-0020-090 - 1095190-SESD0802Q4UG-0020-090 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SESD0802Q4UG-0020-090
1095190-SESD0802Q4UG-0020-090
TVS - TVS - Diodes - SESD0802Q4UG-0020-090 1095190-SESD0802Q4UG-0020-090
Manufacturer: Littelfuse Inc. Win Source Part Number: 1095190-SESD0802Q4UG -0020-090 Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 0.2pF @ 3GHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0802 STAND-OFF Voltage (Vwm): 7V (Max) Minimum Breakdown Voltage: 9V (Typ) Max Clamping Voltage: 9.2V (Typ) Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1095190-SESD0802Q4UG-0020-090
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 0.2pF @ 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0802
STAND-OFF Voltage (Vwm): 7V (Max)
Minimum Breakdown Voltage: 9V (Typ)
Max Clamping Voltage: 9.2V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
TVS Protection Diode - 144-SESD0802Q4UG-0020-090 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SESD0802Q4UG-0020-090
TVS Protection Diode 144-SESD0802Q4UG-0020-090
Trans Voltage Suppressor Diode, Product overview: SESD0802Q4UG-0020-09 0 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0802Q4UG-002 0-090 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SESD0802Q4UG-0020-090 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0802Q4UG-0020-090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SESD0802Q4UG-0020-090TR-ND - DigiKey
Thief River Falls, MN, United States
9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0802

9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0802

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SESD0802Q4UG-0020-090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SESD0802Q4UG-0020-090
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SESD0802Q4UG-0020-090
TVS DIODE 7VWM 9.2VC 0802

TVS DIODE 7VWM 9.2VC 0802

Supplier's Site
TVS DIODE 7VWM 9.2VC 0802

TVS DIODE 7VWM 9.2VC 0802

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SESD0802Q4UG-0020-090 1095190-SESD0802Q4UG-0020-090 144-SESD0802Q4UG-0020-090 SESD0802Q4UG-0020-090TR-ND SESD0802Q4UG-0020-090 SESD0802Q4UG-0020-090
Product Name Overvoltage Protection - TVS Diode Arrays - Automotive - TVS Diode Arrays - Series: SESD Series Ultra Low Capacitance Diode Arrays - SESD0802Q4UG-0020-090 TVS - TVS - Diodes - SESD0802Q4UG-0020-090 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
CT 0.2000 pF 0.2000 pF
Package 0802 4-XFDFN Exposed Pad 0802 4-XFDFN Exposed Pad
VWM 7 volts
Unlock Full Specs
to access all available technical data