Rectifier Diode, 1 Phase, 1 Element, 1.3A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: SE20AFJHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20AFJHM3/6A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 894120-SE20AFJHM3/6A
Features: Diode Standard 600 V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SE20
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SE20AFJHM3/6AGITR, SE20AFJHM3/6AGICT, SE20AFJHM3/6AGIDKR
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA)
RECTIFIER, STANDARD, 2A, 600V, DO-221AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, STANDARD, 2A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2 Amp 600 Volts ESD PROTECTION
DIODE GEN PURP 600V 2A DO221AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-SE20AFJHM3/6A | 894120-SE20AFJHM3/6A | SE20AFJHM3/6AGITR-ND | 88W3686 | SE20AFJHM3/6A | SE20AFJHM3/6A |
| Product Name | 1.3A 600V Diode and Rectifier | Diodes, Rectifiers - Single - SE20AFJHM3/6A | Single Diodes | Rectifier, Standard, 2A, 600V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-221AC-2 | SMA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Diode Standard 600 V 2A (DC) Surface Mount DO-221AC (SlimSMA) |