Diode Standard 600V 2.4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 600V 2.4A TO277A
DIODE GEN PURP 600V 2.4A TO277A
Diode Switching 600V 4A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE40PJHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE40PJHM3_A/I can be used for catalog matching and distributor lookup.
Rectifiers 4A, 600V, SMPC, ESD PROTECTION
DIODE GEN PURP 600V 2.4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-SE40PJHM3_A/ITR-ND | 280-SE40PJHM3_A/I | SE40PJHM3_A/I | SE40PJHM3_A/I |
| Product Name | Single Diodes | Automotive 600V 4A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |