Win Source Part Number: 1166453-SE30PABHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.16 V @ 3 A
Reverse Recovery Time (trr): 1.3 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
Alternative Parts (Cross-Reference): SE30PABHM3-I;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SE30PABHM3/ITR,S
Base Product Number: SE30
DIODE STANDARD 600V 3A DO221BC
Diode Standard 600V 3A Surface Mount DO-221BC (SMPA)
DIODE GEN PURP 600V 3A DO221BC
DIODE GEN PURP 600V 3A DO221BC Product overview: SE30PABHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30PABHM3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO221BC
Rectifiers 3A, 100V, ESD PROTECTION, SMPA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1166453-SE30PABHM3/I | 112-SE30PABHM3/IDKR-ND | 280-SE30PABHM3/I | SE30PABHM3/I | SE30PABHM3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.16 volts | 1.16 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 1300 ns |