Vishay Intertechnology, Inc. Single Diodes SE30PAD-M3/I

Description
Diode Standard 200V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-221BC (SMPA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE30PAD-M3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE30PAD-M3/I-ND
Single Diodes SE30PAD-M3/I-ND
Diode Standard 200V 3A Surface Mount DO-221BC (SMPA)

Diode Standard 200V 3A Surface Mount DO-221BC (SMPA)

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-SE30PAD-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-SE30PAD-M3/I
200V 3A Diode and Rectifier 280-SE30PAD-M3/I
DIODE GEN PURP 200V 3A DO221BC Product overview: SE30PAD-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30PAD-M3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A DO221BC Product overview: SE30PAD-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30PAD-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281190-SE30PAD-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281190-SE30PAD-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281190-SE30PAD-M3/I
Win Source Part Number: 1281190-SE30PAD-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.16 V @ 3 A Reverse Recovery Time (trr): 1.3 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 13pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221BC, SMA Flat Leads Exposed Pad Supplier Device Package: DO-221BC (SMPA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE30

Win Source Part Number: 1281190-SE30PAD-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.16 V @ 3 A
Reverse Recovery Time (trr): 1.3 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 13pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE30PAD-M3/I
Rectifiers SE30PAD-M3/I
Rectifiers 3A, 200V, ESD PROTECTION, SMPA

Rectifiers 3A, 200V, ESD PROTECTION, SMPA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE30PAD-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30PAD-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE30PAD-M3/I
DIODE GEN PURP 200V 3A DO221BC

DIODE GEN PURP 200V 3A DO221BC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SE30PAD-M3/I-ND 280-SE30PAD-M3/I 1281190-SE30PAD-M3/I SE30PAD-M3/I SE30PAD-M3/I
Product Name Single Diodes 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) DO-221BC-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.16 volts 1.16 volts
Unlock Full Specs
to access all available technical data