Win Source Part Number: 1281242-SE30PAJ-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 910 mV @ 1.5 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30PAJ-M3/IGIDKR,SE
Base Product Number: SE30
Diode Standard 600V 1.4A (DC) Surface Mount DO-221BC (SMPA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221BC (SMPA)
Diode Standard 600V 1.4A (DC) Surface Mount DO-221BC (SMPA)
DIODE GEN PURP 600V 1.4A DO221BC Product overview: SE30PAJ-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30PAJ-M3/I can be used for catalog matching and distributor lookup.
Rectifiers 3A, 600V, ESD PROTECTION, SMPA
DIODE GEN PURP 600V 1.4A DO221BC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281242-SE30PAJ-M3/I | SE30PAJ-M3/IGITR-ND | 280-SE30PAJ-M3/I | SE30PAJ-M3/I | SE30PAJ-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 1.4A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9100 volts | 0.9100 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 1500 ns |