Diode Standard 600V 2.4A (DC) Surface Mount TO-277A (SMPC)
DIODE GEN PURP 600V 2.4A TO277A
Rectifiers 4A, 600V, ESD PROTECTION, SM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE40PJ-M3/87A-ND | SE40PJ-M3/87A | SE40PJ-M3/87A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |