Yageo USA 12V 25.9V SOT-23 TVS Protection Diode SET23A12L02-E18

Description
TVS ESD, SOT-23, 12V, 25.9V, REE Product overview: SET23A12L02-E18 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25.9V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25.9V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A12L02-E18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS ESD, SOT-23, 12V, 25.9V, REE Product overview: SET23A12L02-E18 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25.9V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25.9V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A12L02-E18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 25.9V SOT-23 TVS Protection Diode - 144-SET23A12L02-E18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 25.9V SOT-23 TVS Protection Diode
144-SET23A12L02-E18
12V 25.9V SOT-23 TVS Protection Diode 144-SET23A12L02-E18
TVS ESD, SOT-23, 12V, 25.9V, REE Product overview: SET23A12L02-E18 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25.9V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25.9V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A12L02-E18 can be used for catalog matching and distributor lookup.

TVS ESD, SOT-23, 12V, 25.9V, REE Product overview: SET23A12L02-E18 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25.9V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25.9V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SET23A12L02-E18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 13-SET23A12L02-E18CT-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SET23A12L02-E18DKR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SET23A12L02-E18TR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1092365-SET23A12L02-E18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1092365-SET23A12L02-E18
Circuit Protection - TVS - Diodes 1092365-SET23A12L02-E18
Win Source Part Number: 1092365-SET23A12L02- E18 Category: Circuit Protection>TVS - Diodes Series: SET23AXXL02 Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 27V Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 18A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Other Names: 13-SET23A12L02-E18CT ,13-SET23A12L02-E18T R,13-SET23A12L02-E18 DKR

Win Source Part Number: 1092365-SET23A12L02-E18
Category: Circuit Protection>TVS - Diodes
Series: SET23AXXL02
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 27V
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 18A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SET23A12L02-E18CT,13-SET23A12L02-E18TR,13-SET23A12L02-E18DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SET23A12L02-E18 13-SET23A12L02-E18CT-ND 1092365-SET23A12L02-E18
Product Name 12V 25.9V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data