Diode Switching 400V 5A 2-Pin SMPA T/R Product overview: SE50PAG-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE50PAG-M3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281243-SE50PAG-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.16 V @ 5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 32pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE50PAG-M3/IGICT,SE5
Base Product Number: SE50
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)
Diode Standard 400V 5A Surface Mount DO-221BC (SMPA)
Rectifiers 5A, 400V, ESD PROTECTION, SMPA
DIODE GEN PURP 400V 5A DO221BC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SE50PAG-M3/I | 1281243-SE50PAG-M3/I | SE50PAG-M3/IGITR-ND | SE50PAG-M3/I | SE50PAG-M3/I |
| Product Name | 400V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-221BC-2 | SMA | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 1.16 volts | 1.16 volts |