Vishay Intertechnology, Inc. Single Diodes SE12DB-M3/I

Description
Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD)
Request a Quote Datasheet
Description
Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE12DB-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE12DB-M3/IGITR-ND
Single Diodes SE12DB-M3/IGITR-ND
Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD)

Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281232-SE12DB-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281232-SE12DB-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281232-SE12DB-M3/I
Win Source Part Number: 1281232-SE12DB-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 20 µA @ 100 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE12DB-M3/IGITR,SE12 DB-M3/IGIDKR,SE12DB- M3/IGICT Base Product Number: SE12

Win Source Part Number: 1281232-SE12DB-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3.2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 12 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE12DB-M3/IGITR,SE12DB-M3/IGIDKR,SE12DB-M3/IGICT
Base Product Number: SE12

Buy Now Datasheet
100V 3.2A Diode and Rectifier - 280-SE12DB-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3.2A Diode and Rectifier
280-SE12DB-M3/I
100V 3.2A Diode and Rectifier 280-SE12DB-M3/I
DIODE GEN PURP 100V 3.2A TO263AC Product overview: SE12DB-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE12DB-M3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3.2A TO263AC Product overview: SE12DB-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE12DB-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE12DB-M3/I
Rectifiers SE12DB-M3/I
Rectifiers 12A, 120V, ESD PROTECTION, SMPD

Rectifiers 12A, 120V, ESD PROTECTION, SMPD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE12DB-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE12DB-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE12DB-M3/I
DIODE GEN PURP 100V 3.2A TO263AC

DIODE GEN PURP 100V 3.2A TO263AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number SE12DB-M3/IGITR-ND 1281232-SE12DB-M3/I 280-SE12DB-M3/I SE12DB-M3/I SE12DB-M3/I
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 3.2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 100 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010303 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
 - BAV70W/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT323; SOT-323-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers