Vishay Intertechnology, Inc. Single Diodes SE10FDHM3/H

Description
DIODE STANDARD 200V 1A DO219AB
Request a Quote Datasheet
Description
DIODE STANDARD 200V 1A DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SE10FDHM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO219AB

DIODE STANDARD 200V 1A DO219AB

Buy Now Datasheet
Single Diodes - 112-SE10FDHM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)

Diode Standard 200V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SE10FDHM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO219AB

DIODE STANDARD 200V 1A DO219AB

Buy Now Datasheet
Automotive 200V 1A Diode and Rectifier - 280-SE10FDHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 1A Diode and Rectifier
280-SE10FDHM3/H
Automotive 200V 1A Diode and Rectifier 280-SE10FDHM3/H
Diode Switching 200V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SE10FDHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10FDHM3/H can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SE10FDHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10FDHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281349-SE10FDHM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281349-SE10FDHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281349-SE10FDHM3/H
Win Source Part Number: 1281349-SE10FDHM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A Reverse Recovery Time (trr): 780 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE10

Win Source Part Number: 1281349-SE10FDHM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE10

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE10FDHM3/H
Rectifiers SE10FDHM3/H
Rectifiers 1A 200V ESD Prot SMF Rectifier

Rectifiers 1A 200V ESD Prot SMF Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE10FDHM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE10FDHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SE10FDHM3/H
DIODE GEN PURP 200V 1A DO219AB

DIODE GEN PURP 200V 1A DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-SE10FDHM3/HDKR-ND 280-SE10FDHM3/H 1281349-SE10FDHM3/H SE10FDHM3/H SE10FDHM3/H
Product Name Single Diodes Automotive 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data