Littelfuse, Inc. Enhanced ESD Diode Arrays SESD0402Q2UG-0030-088

Description
The SESD Series Enhanced ESD Diode Arrays provides higher order ESD protection in signal-integrity-pre serving unidirectional arrays for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 2.5mmx1.0mm and the SOD-883. Standard packages minimizes trace layout complexity, saves significant PCB space, and improves reusability of the footprints. The nominal capacitance makes the devices applicable to the worlds’ fastest consumer serial interfaces. Typical capacitance of 0.3 pF ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 13V(Typ) @ IPP=2.2A (1004) (tP=8/20μs) Low profile 1004 and 0402 DFN array packages Facilitates the preservation of signal integrity EVL Compliant RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL Level-1) AEC-Q101 qualified PPAP capable
Request a Quote Datasheet
Description
The SESD Series Enhanced ESD Diode Arrays provides higher order ESD protection in signal-integrity-pre serving unidirectional arrays for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 2.5mmx1.0mm and the SOD-883. Standard packages minimizes trace layout complexity, saves significant PCB space, and improves reusability of the footprints. The nominal capacitance makes the devices applicable to the worlds’ fastest consumer serial interfaces. Typical capacitance of 0.3 pF ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 13V(Typ) @ IPP=2.2A (1004) (tP=8/20μs) Low profile 1004 and 0402 DFN array packages Facilitates the preservation of signal integrity EVL Compliant RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL Level-1) AEC-Q101 qualified PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced ESD Diode Arrays - SESD0402Q2UG-0030-088 - Littelfuse, Inc.
Rosemont, IL, United States
Enhanced ESD Diode Arrays
SESD0402Q2UG-0030-088
Enhanced ESD Diode Arrays SESD0402Q2UG-0030-088
The SESD Series Enhanced ESD Diode Arrays provides higher order ESD protection in signal-integrity-pre serving unidirectional arrays for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 2.5mmx1.0mm and the SOD-883. Standard packages minimizes trace layout complexity, saves significant PCB space, and improves reusability of the footprints. The nominal capacitance makes the devices applicable to the worlds’ fastest consumer serial interfaces. Typical capacitance of 0.3 pF ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 13V(Typ) @ IPP=2.2A (1004) (tP=8/20μs) Low profile 1004 and 0402 DFN array packages Facilitates the preservation of signal integrity EVL Compliant RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL Level-1) AEC-Q101 qualified PPAP capable

The SESD Series Enhanced ESD Diode Arrays provides higher order ESD protection in signal-integrity-preserving unidirectional arrays for the world’s most challenging high speed serial interfaces. Compelling packaging options including the standard 2.5mmx1.0mm and the SOD-883. Standard packages minimizes trace layout complexity, saves significant PCB space, and improves reusability of the footprints. The nominal capacitance makes the devices applicable to the worlds’ fastest consumer serial interfaces. Typical capacitance of 0.3 pF ESD protection of ±22 kV by contact (IEC61000-4-2) Low clamping voltage of 13V(Typ) @ IPP=2.2A (1004) (tP=8/20μs) Low profile 1004 and 0402 DFN array packages Facilitates the preservation of signal integrity EVL Compliant RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL Level-1) AEC-Q101 qualified PPAP capable

Supplier's Site Datasheet
7V TVS Protection Diode - 144-SESD0402Q2UG-0030-088 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V TVS Protection Diode
144-SESD0402Q2UG-0030-088
7V TVS Protection Diode 144-SESD0402Q2UG-0030-088
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 2 Element, Silicon, 1004DFN, 10 PIN Product overview: SESD0402Q2UG-0030-08 8 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0402Q2UG-003 0-088 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 2 Element, Silicon, 1004DFN, 10 PIN Product overview: SESD0402Q2UG-0030-088 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SESD0402Q2UG-0030-088 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SESD0402Q2UG-0030-088CT-ND - DigiKey
Thief River Falls, MN, United States
13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - SESD0402Q2UG-0030-088DKR-ND - DigiKey
Thief River Falls, MN, United States
13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - SESD0402Q2UG-0030-088TR-ND - DigiKey
Thief River Falls, MN, United States
13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SESD0402Q2UG-0030-088 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SESD0402Q2UG-0030-088
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SESD0402Q2UG-0030-088
TVS DIODE 7VWM 13VC 0402

TVS DIODE 7VWM 13VC 0402

Supplier's Site
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse - 04AJ4510 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse
04AJ4510
Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse 04AJ4510
DIODE, ESD PROTECTION, 7V, 0.3PF; Clamping Voltage Vc Max:-; Diode Case Style:0402; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD0 Series RoHS Compliant: Yes

DIODE, ESD PROTECTION, 7V, 0.3PF; Clamping Voltage Vc Max:-; Diode Case Style:0402; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SESD0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SESD0402Q2UG-0030-088 144-SESD0402Q2UG-0030-088 SESD0402Q2UG-0030-088CT-ND SESD0402Q2UG-0030-088 04AJ4510
Product Name Enhanced ESD Diode Arrays 7V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 7V, 0.3Pf; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 7 volts
CT 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data