Win Source Part Number: 1281521-SE70PJHM3_A/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2.9A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7 A
Reverse Recovery Time (trr): 2.6 µs
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE70PJHM3_A/IGITR,SE
Base Product Number: SE70
Diode Switching 600V 7A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SE70PJHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE70PJHM3_A/I can be used for catalog matching and distributor lookup.
Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC)
Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC)
Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 600V 2.9A TO277A
Rectifiers 7A, 600V, SMPC, ESD PROTECTION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1281521-SE70PJHM3_A/I | 280-SE70PJHM3_A/I | SE70PJHM3_A/IGITR-ND | SE70PJHM3_A/I | SE70PJHM3_A/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive 600V 7A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 600 volts | ||||
| IR | 0.0200 mA | ||||
| trr | 2600 ns |