Diode Standard 200V 2.9A Surface Mount TO-277A (SMPC)
DIODE GEN PURP 200V 2.9A TO277A
Rectifiers 7A, 200V, SMPC, ESD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE70PDHM3_A/I-ND | SE70PDHM3_A/I | SE70PDHM3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |