Diode Switching 600V 5A 2-Pin SMPA T/R Automotive AEC-Q101 Product overview: SE50PAJHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE50PAJHM3/I can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount DO-221BC (SMPA)
Diode Standard 600V 5A Surface Mount DO-221BC (SMPA)
Diode Standard 600V 5A Surface Mount DO-221BC (SMPA)
Win Source Part Number: 1281519-SE50PAJHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.16 V @ 5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 32pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE50PAJHM3/I,SE50PAJ
Base Product Number: SE50
DIODE GEN PURP 600V 5A DO221BC
DIODE GEN PURP 600V 5A DO221BC
Rectifiers 5A, 600V, ESD PROTECTION, SMPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-SE50PAJHM3/I | SE50PAJHM3/IGITR-ND | 1281519-SE50PAJHM3/I | SE50PAJHM3/I | SE50PAJHM3/I | SE50PAJHM3/I |
| Product Name | Automotive 600V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape and Reel | SMA; DO-221BC, SMA Flat Leads Exposed Pad | DO-221BC-2 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.16 volts | 1.16 volts | 1.16 volts |