Vishay Precision Group Single Diodes SE30AFD-M3/6B

Description
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE30AFD-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE30AFD-M3/6B-ND
Single Diodes SE30AFD-M3/6B-ND
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6242 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6242
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6242
RECTIFIER, STANDARD, 3A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 66W6241 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
66W6241
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 66W6241
RECTIFIER, STANDARD, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SE30AFD-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFD-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFD-M3/6B
DIODE GEN PURP 200V 1.4A DO221AC

DIODE GEN PURP 200V 1.4A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE30AFD-M3/6B
Rectifiers SE30AFD-M3/6B
Rectifiers 3.0A, 200V, ESD PROTECTION, SLIM SMA

Rectifiers 3.0A, 200V, ESD PROTECTION, SLIM SMA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number SE30AFD-M3/6B-ND 66W6242 66W6241 SE30AFD-M3/6B SE30AFD-M3/6B
Product Name Single Diodes Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS RoHS
VRRM 200 volts 200 volts
VF 1.1 volts 0.9800 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS20,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 80 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details