Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SE07PG-M3/84A SE07PG-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1095128-SE07PG-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 700mA Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095128-SE07PG-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 700mA Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SE07PG-M3/84A - 1095128-SE07PG-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SE07PG-M3/84A
1095128-SE07PG-M3/84A
Diodes, Rectifiers - Single - SE07PG-M3/84A 1095128-SE07PG-M3/84A
Manufacturer: Vishay Win Source Part Number: 1095128-SE07PG-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.05V @ 700mA Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095128-SE07PG-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 700mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
400V 0.7A Diode and Rectifier - 280-SE07PG-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 0.7A Diode and Rectifier
280-SE07PG-M3/84A
400V 0.7A Diode and Rectifier 280-SE07PG-M3/84A
Diode 400V 0.7A 2-Pin SMP T/R Product overview: SE07PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PG-M3/84A can be used for catalog matching and distributor lookup.

Diode 400V 0.7A 2-Pin SMP T/R Product overview: SE07PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE07PG-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE07PG-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE07PG-M3/84A-ND
Single Diodes SE07PG-M3/84A-ND
Diode Standard 400V 700mA Surface Mount DO-220AA (SMP)

Diode Standard 400V 700mA Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE07PG-M3/84A
Rectifiers SE07PG-M3/84A
Rectifiers 400volt 0.7amp

Rectifiers 400volt 0.7amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE07PG-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE07PG-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SE07PG-M3/84A
DIODE GP 400V 700MA DO220AA

DIODE GP 400V 700MA DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1095128-SE07PG-M3/84A 280-SE07PG-M3/84A SE07PG-M3/84A-ND SE07PG-M3/84A SE07PG-M3/84A
Product Name Diodes, Rectifiers - Single - SE07PG-M3/84A 400V 0.7A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 400 volts
IR 0.0050 mA
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data