Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 400V 1.6A DO220AA
Rectifiers 2A, 400V, ESD PROTECTION, SMPA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE20PAGHM3/I-ND | SE20PAGHM3/I | SE20PAGHM3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |