Vishay Precision Group Diode and Rectifier SE30AFBHM3/6A

Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFBHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFBHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFBHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFBHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-SE30AFBHM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SE30AFBHM3/6A
Diode and Rectifier 280-SE30AFBHM3/6A
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFBHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFBHM3/6A can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: SE30AFBHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFBHM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281514-SE30AFBHM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281514-SE30AFBHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281514-SE30AFBHM3/6A
Win Source Part Number: 1281514-SE30AFBHM3/6 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1.4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 19pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE30AFBHM3/6AGICT,SE 30AFBHM3/6AGITR,SE30 AFBHM3/6AGIDKR Base Product Number: SE30

Win Source Part Number: 1281514-SE30AFBHM3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30AFBHM3/6AGICT,SE30AFBHM3/6AGITR,SE30AFBHM3/6AGIDKR
Base Product Number: SE30

Buy Now Datasheet
Single Diodes - SE30AFBHM3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE30AFBHM3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - SE30AFBHM3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Rectifier, Standard, 3A, 100V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 88W3687 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 100V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
88W3687
Rectifier, Standard, 3A, 100V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 88W3687
RECTIFIER, STANDARD, 3A, 100V, DO-221AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 100V, DO-221AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 100V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6238 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 100V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6238
Rectifier, Standard, 3A, 100V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6238
RECTIFIER, STANDARD, 3A, 100V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 100V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SE30AFBHM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFBHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFBHM3/6A
DIODE GEN PURP 100V 1.4A DO221AC

DIODE GEN PURP 100V 1.4A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-SE30AFBHM3/6A 1281514-SE30AFBHM3/6A SE30AFBHM3/6AGITR-ND 88W3687 SE30AFBHM3/6A
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier, Standard, 3A, 100V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA
RoHS Compliant RoHS RoHS
IO 3 amps
Diode Type Standard
VF 1.1 volts 0.9800 volts 1.1 volts
Unlock Full Specs
to access all available technical data