Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE10DGHM3/I

Description
Win Source Part Number: 1281506-SE10DGHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 15 µA @ 400 V Capacitance @ Vr, F: 67pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE10DGHM3/IGITR,SE10 DGHM3/IGICT,SE10DGHM 3/IGIDKR Base Product Number: SE10
Request a Quote Datasheet
Description
Win Source Part Number: 1281506-SE10DGHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 15 µA @ 400 V Capacitance @ Vr, F: 67pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE10DGHM3/IGITR,SE10 DGHM3/IGICT,SE10DGHM 3/IGIDKR Base Product Number: SE10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281506-SE10DGHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281506-SE10DGHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281506-SE10DGHM3/I
Win Source Part Number: 1281506-SE10DGHM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 15 µA @ 400 V Capacitance @ Vr, F: 67pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE10DGHM3/IGITR,SE10 DGHM3/IGICT,SE10DGHM 3/IGIDKR Base Product Number: SE10

Win Source Part Number: 1281506-SE10DGHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 15 µA @ 400 V
Capacitance @ Vr, F: 67pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE10DGHM3/IGITR,SE10DGHM3/IGICT,SE10DGHM3/IGIDKR
Base Product Number: SE10

Buy Now Datasheet
400V 3A Diode and Rectifier - 280-SE10DGHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-SE10DGHM3/I
400V 3A Diode and Rectifier 280-SE10DGHM3/I
DIODE GEN PURP 400V 3A TO263AC Product overview: SE10DGHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DGHM3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A TO263AC Product overview: SE10DGHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10DGHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SE10DGHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE10DGHM3/IGITR-ND
Single Diodes SE10DGHM3/IGITR-ND
Diode Standard 400V 3A Surface Mount TO-263AC (SMPD)

Diode Standard 400V 3A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE10DGHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE10DGHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE10DGHM3/I
DIODE GEN PURP 400V 3A TO263AC

DIODE GEN PURP 400V 3A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE10DGHM3/I
Rectifiers SE10DGHM3/I
Rectifiers 10A 400V AEC-Q101 ESD Rectifr

Rectifiers 10A 400V AEC-Q101 ESD Rectifr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1281506-SE10DGHM3/I 280-SE10DGHM3/I SE10DGHM3/IGITR-ND SE10DGHM3/I SE10DGHM3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 400 volts
IR 0.0150 mA
trr 3000 ns
Unlock Full Specs
to access all available technical data