Vishay Precision Group 400V 3A Diode and Rectifier SE30AFG-M3/6B

Description
Diode Switching 400V 3A 2-Pin SlimSMA T/R Product overview: SE30AFG-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFG-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 3A 2-Pin SlimSMA T/R Product overview: SE30AFG-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFG-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-SE30AFG-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-SE30AFG-M3/6B
400V 3A Diode and Rectifier 280-SE30AFG-M3/6B
Diode Switching 400V 3A 2-Pin SlimSMA T/R Product overview: SE30AFG-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFG-M3/6B can be used for catalog matching and distributor lookup.

Diode Switching 400V 3A 2-Pin SlimSMA T/R Product overview: SE30AFG-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFG-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SE30AFG-M3/6BCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 400V 1.4A DO221AC

DIODE GEN PURP 400V 1.4A DO221AC

Buy Now Datasheet
Single Diodes - 112-SE30AFG-M3/6BDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 1.4A DO221AC

DIODE STANDARD 400V 1.4A DO221AC

Buy Now Datasheet
Single Diodes - 112-SE30AFG-M3/6BTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6247 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6247
Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6247
RECTIFIER, STANDARD, 3A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 400V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 400V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 66W6246 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 400V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
66W6246
Rectifier, Standard, 3A, 400V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 66W6246
RECTIFIER, STANDARD, 3A, 400V, DO-221AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 400V, DO-221AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE30AFG-M3/6B
Rectifiers SE30AFG-M3/6B
Rectifiers 3.0A, 400V, ESD PROTECTION, SLIM SMA

Rectifiers 3.0A, 400V, ESD PROTECTION, SLIM SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE30AFG-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFG-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFG-M3/6B
DIODE GEN PURP 400V 1.4A DO221AC

DIODE GEN PURP 400V 1.4A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-SE30AFG-M3/6B 112-SE30AFG-M3/6BCT-ND 66W6247 66W6246 SE30AFG-M3/6B SE30AFG-M3/6B
Product Name 400V 3A Diode and Rectifier Single Diodes Rectifier, Standard, 3A, 400V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 3A, 400V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SlimSMA
RoHS Compliant RoHS RoHS RoHS
IO 1.4 amps
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219507 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3SM4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Single Diodes - 1727-BAS70WFTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - F1892RD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
2 suppliers