Diode Standard 200V 3A Surface Mount SlimDPAK
DIODE GEN PURP 200V 3A SLIMDPAK
Rectifiers 200V 6A SlimDPAK Planar STD.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-SE60PWDCHM3/ITR-ND | SE60PWDCHM3/I | SE60PWDCHM3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |