Vishay Intertechnology, Inc. Single Diodes SE15FG-M3/I

Description
Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SE15FG-M3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SE15FG-M3/I-ND
Single Diodes SE15FG-M3/I-ND
Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF)

Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 280-SE15FG-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-SE15FG-M3/I
400V 1.5A Diode and Rectifier 280-SE15FG-M3/I
DIODE GEN PURP 400V 1.5A DO219AB Product overview: SE15FG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FG-M3/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A DO219AB Product overview: SE15FG-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE15FG-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281688-SE15FG-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281688-SE15FG-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281688-SE15FG-M3/I
Win Source Part Number: 1281688-SE15FG-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A Reverse Recovery Time (trr): 900 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SE15

Win Source Part Number: 1281688-SE15FG-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Reverse Recovery Time (trr): 900 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 10.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE15FG-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE15FG-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE15FG-M3/I
DIODE GEN PURP 400V 1.5A DO219AB

DIODE GEN PURP 400V 1.5A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE15FG-M3/I
Rectifiers SE15FG-M3/I
Rectifiers 1.5A,400V ESD PROTECTION, SMF RECT

Rectifiers 1.5A,400V ESD PROTECTION, SMF RECT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SE15FG-M3/I-ND 280-SE15FG-M3/I 1281688-SE15FG-M3/I SE15FG-M3/I SE15FG-M3/I
Product Name Single Diodes 400V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) DO-219AB-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers