Win Source Part Number: 1281852-SE10FD-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE10FD-M3/HGIDKR,SE1
Base Product Number: SE10
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-219AB, Product overview: SE10FD-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE10FD-M3/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO219AB
Rectifiers 1A 200V ESD Prot SMF Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281852-SE10FD-M3/H | SE10FD-M3/HGITR-ND | 280-SE10FD-M3/H | SE10FD-M3/H | SE10FD-M3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 780 ns |