Vishay Precision Group 200V 1.4A Diode and Rectifier SE30AFDHM3/6A

Description
DIODE GEN PURP 200V 1.4A DO221AC Product overview: SE30AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFDHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1.4A DO221AC Product overview: SE30AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFDHM3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.4A Diode and Rectifier - 280-SE30AFDHM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.4A Diode and Rectifier
280-SE30AFDHM3/6A
200V 1.4A Diode and Rectifier 280-SE30AFDHM3/6A
DIODE GEN PURP 200V 1.4A DO221AC Product overview: SE30AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFDHM3/6A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.4A DO221AC Product overview: SE30AFDHM3/6A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFDHM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SE30AFDHM3/6ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 1.4A DO221AC

DIODE GEN PURP 200V 1.4A DO221AC

Buy Now Datasheet
Single Diodes - 112-SE30AFDHM3/6ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-SE30AFDHM3/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1.4A DO221AC

DIODE STANDARD 200V 1.4A DO221AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281515-SE30AFDHM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281515-SE30AFDHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281515-SE30AFDHM3/6A
Win Source Part Number: 1281515-SE30AFDHM3/6 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 19pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SE30AFDHM3/6A,112-SE 30AFDHM3/6ATR,112-SE 30AFDHM3/6ADKR,112-S E30AFDHM3/6ACT Base Product Number: SE30

Win Source Part Number: 1281515-SE30AFDHM3/6A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SE30AFDHM3/6A,112-SE30AFDHM3/6ATR,112-SE30AFDHM3/6ADKR,112-SE30AFDHM3/6ACT
Base Product Number: SE30

Buy Now Datasheet
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6243 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6243
Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6243
RECTIFIER, STANDARD, 3A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 200V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 88W3688 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
88W3688
Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 88W3688
RECTIFIER, STANDARD, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 200V, DO-221AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:-; Forward Surge Current:40A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE30AFDHM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE30AFDHM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers SE30AFDHM3/6A
DIODE GEN PURP 200V 1.4A DO221AC

DIODE GEN PURP 200V 1.4A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SE30AFDHM3/6A
Rectifiers SE30AFDHM3/6A
Rectifiers 3 Amp 200 Volts ESD PROTECTION

Rectifiers 3 Amp 200 Volts ESD PROTECTION

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-SE30AFDHM3/6A 112-SE30AFDHM3/6ACT-ND 1281515-SE30AFDHM3/6A 66W6243 88W3688 SE30AFDHM3/6A SE30AFDHM3/6A
Product Name 200V 1.4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier, Standard, 3A, 200V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 3A, 200V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) DO-221AC-2
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 0.9800 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details