Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SE20DJ-M3/I

Description
Win Source Part Number: 1281237-SE20DJ-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3.9A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 25 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SE20DJ-M3/ITR,SE 20DJ-M3/IGITR,SE20DJ -M3/IGITR,112-SE20DJ -M3/IDKR,SE20DJ-M3/I GICT,112-SE20DJ-M3/I CT,SE20DJ-M3/IGIDKR, SE20DJ-M3/IGIDKR,SE2 0DJ-M3/IGICT Base Product Number: SE20
Request a Quote Datasheet
Description
Win Source Part Number: 1281237-SE20DJ-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3.9A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 25 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SE20DJ-M3/ITR,SE 20DJ-M3/IGITR,SE20DJ -M3/IGITR,112-SE20DJ -M3/IDKR,SE20DJ-M3/I GICT,112-SE20DJ-M3/I CT,SE20DJ-M3/IGIDKR, SE20DJ-M3/IGIDKR,SE2 0DJ-M3/IGICT Base Product Number: SE20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281237-SE20DJ-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281237-SE20DJ-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281237-SE20DJ-M3/I
Win Source Part Number: 1281237-SE20DJ-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3.9A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 25 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SE20DJ-M3/ITR,SE 20DJ-M3/IGITR,SE20DJ -M3/IGITR,112-SE20DJ -M3/IDKR,SE20DJ-M3/I GICT,112-SE20DJ-M3/I CT,SE20DJ-M3/IGIDKR, SE20DJ-M3/IGIDKR,SE2 0DJ-M3/IGICT Base Product Number: SE20

Win Source Part Number: 1281237-SE20DJ-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3.9A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 20 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SE20DJ-M3/ITR,SE20DJ-M3/IGITR,SE20DJ-M3/IGITR,112-SE20DJ-M3/IDKR,SE20DJ-M3/IGICT,112-SE20DJ-M3/ICT,SE20DJ-M3/IGIDKR,SE20DJ-M3/IGIDKR,SE20DJ-M3/IGICT
Base Product Number: SE20

Buy Now Datasheet
Single Diodes - 112-SE20DJ-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - 112-SE20DJ-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - 112-SE20DJ-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-SE20DJ-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-SE20DJ-M3/I
600V 20A Diode and Rectifier 280-SE20DJ-M3/I
Diode Switching 600V 20A 3-Pin(2+Tab) SMPD T/R Product overview: SE20DJ-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20DJ-M3/I can be used for catalog matching and distributor lookup.

Diode Switching 600V 20A 3-Pin(2+Tab) SMPD T/R Product overview: SE20DJ-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE20DJ-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SE20DJ-M3/I
Rectifiers SE20DJ-M3/I
Rectifiers 20A, 600V, ESD PROTECTION, SMPD

Rectifiers 20A, 600V, ESD PROTECTION, SMPD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SE20DJ-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SE20DJ-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SE20DJ-M3/I
DIODE GEN PURP 600V 3.9A TO263AC

DIODE GEN PURP 600V 3.9A TO263AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1281237-SE20DJ-M3/I 112-SE20DJ-M3/IDKR-ND 280-SE20DJ-M3/I SE20DJ-M3/I SE20DJ-M3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 600V 20A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 600 volts
IR 0.0250 mA
trr 3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Discrete Semiconductor Products - Diodes - RF Diodes - 1373242-BAR141E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers