Diode Standard 400V 3.2A Surface Mount TO-263AC (SMPD)
DIODE GEN PURP 400V 3.2A TO263AC
Rectifiers 12A, 400V, ESD PROTECTION, SMPD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SE12DG-M3/IGITR-ND | SE12DG-M3/I | SE12DG-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |