Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA)
Rectifiers 3 Amp 600 volts ESD PROTECTION 13in Product overview: SE30AFJHM3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SE30AFJHM3/6B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281478-SE30AFJHM3/6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SE30
Rectifiers 3 Amp 600 volts ESD PROTECTION 13in
DIODE GEN PURP 600V 1.4A DO221AC
RECTIFIER, STANDARD, 3A, 600V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SE30AFJHM3/6B-ND | 280-SE30AFJHM3/6B | 1281478-SE30AFJHM3/6B | SE30AFJHM3/6B | SE30AFJHM3/6B | 66W6254 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Standard, 3A, 600V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | |||
| Package | Tape and Reel | DO-221AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.4 amps | |||||
| Diode Type | Standard |