DIODE STANDARD 400V 3.6A TO263AC
DIODE GEN PURP 400V 3.6A TO263AC
DIODE STANDARD 400V 3.6A TO263AC
DIODE GEN PURP 400V 3.6A TO263AC
RECTIFIER, SINGLE, 400V, 10A, TO-263AC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-SE10DLG-M3/IDKR-ND | SE10DLG-M3/I | 80AH9998 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 10A, To-263Ac Rohs Compliant Vishay |
| Tj | -55 to 175 C (-67 to 347 F) |